ASTM International - ASTM D3038-93(2004)

Standard Test Method for Drop Shatter Test for Coke

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 5
ICS Code (Solid fuels): 75.160.10
significance And Use:

The values determined in this test, when evaluated in terms of pertinent experience with other cokes, may be used as indications of the extent to which a given coke will break in conventional... View More

scope:

1.1 This test method covers the application of two procedures for the determination of the property of coke of withstanding breakage when dropped under specified test conditions.

1.2 Procedure A used when the coke sample contains 50 % or less of 100 mm (4 in.) after removal of coke smaller than 50 mm (2 in.). Procedure A appears in Sections .

1.3 Procedure B used when the coke sample contains more than 50 % 100 mm (4 in.) after removal of coke smaller than 50 mm (2 in.). Procedure B appears in Sections .

1.4 &si-value;

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2018
Standard Test Method for Drop Shatter Test for Coke
1.1 This test method covers the application of two procedures for the determination of the property of coke of withstanding breakage when dropped under specified test conditions. 1.2 Procedure A,...
May 1, 2010
Standard Test Method for Drop Shatter Test for Coke
1.1 This test method covers the application of two procedures for the determination of the property of coke of withstanding breakage when dropped under specified test conditions. 1.2 Procedure A,...
ASTM D3038-93(2004)
April 1, 2004
Standard Test Method for Drop Shatter Test for Coke
1.1 This test method covers the application of two procedures for the determination of the property of coke of withstanding breakage when dropped under specified test conditions. 1.2 Procedure A used...
September 10, 1999
Standard Test Method for Drop Shatter Test for Coke
1.1 This test method describes the application of two procedures for the determination of the property of coke of withstanding breakage when dropped under specified test conditions. 1.2 Procedure A...
Advertisement