ASTM International - ASTM D3038-93(1999)
Standard Test Method for Drop Shatter Test for Coke
| Organization: | ASTM International |
| Publication Date: | 10 September 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
1.1 This test method describes the application of two procedures for the determination of the property of coke of withstanding breakage when dropped under specified test conditions.
1.2 Procedure A , is used when the coke sample contains 50% or less of 100 mm (4 in.) after removal of coke smaller than 50 mm (2 in.). Procedure A appears in Sections 6, 7, 8 and 9.
1.3 Procedure B , is used when the coke sample contains more than 50% 100 mm (4 in.) after removal of coke smaller than 50 mm (2 in.). Procedure B appears in Sections 10, 11, 12 and 13.
1.4 The values stated in SI units shall be regarded as standard. Inch-pound units shall be accepted on an equivalent basis.
1.5 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History