ASTM International - ASTM D167-93(2004)
Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
| Organization: | ASTM International |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
1.1 This test method covers the determination of apparent specific gravity (Sections to ) and true specific gravity (Sections 2 to 9) of lump coke larger than 25-mm (1-in.) size and calculating porosity (Section 14) from the specific gravity data.
1.2 The values given in SI units shall be regarded as the standard. Inch-pound units shall be accepted on an equivalent basis.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History