ASTM International - ASTM D167-93(2004)e1

Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 3
ICS Code (Solid fuels): 75.160.10
significance And Use:

Apparent and true specific gravity, as determined by this test method, are influenced by the type of coals carbonized and the operating and preparational conditions of that carbonization, that is,... View More

scope:

1.1 This test method covers the determination of apparent specific gravity (Sections to ) and true specific gravity (Sections 2 to 9) of lump coke larger than 25-mm (1-in.) size and calculating porosity (Section 14) from the specific gravity data.

1.2 The values given in SI units shall be regarded as the standard. Inch-pound units shall be accepted on an equivalent basis.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 15, 2012
Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
1.1 This test method covers the determination of apparent specific gravity (Sections 2 to 9) and true specific gravity (Sections 10 to 13) of lump coke larger than 25-mm (1-in.) size and calculating...
February 1, 2012
Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
1.1 This test method covers the determination of apparent specific gravity (Sections 2 to 10) and true specific gravity (Sections 11 to 14) of lump coke larger than 25-mm (1-in.) size and calculating...
April 1, 2004
Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
1.1 This test method covers the determination of apparent specific gravity (Sections to ) and true specific gravity (Sections 2 to 9) of lump coke larger than 25-mm (1-in.) size and calculating...
ASTM D167-93(2004)e1
April 1, 2004
Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
1.1 This test method covers the determination of apparent specific gravity (Sections to ) and true specific gravity (Sections 2 to 9) of lump coke larger than 25-mm (1-in.) size and calculating...
September 10, 1999
Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
1.1 This test method describes the determination of apparent specific gravity (Sections 2 to 8) and true specific gravity (Sections 9 to 13) of lump coke larger than 25-mm (1-in.) size and...
Advertisement