ASTM International - ASTM D1582-98(2004)

Standard Test Method for Nonvolatile Content of Liquid Phenol, Resorcinol, and Melamine Adhesives

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 2
ICS Code (Adhesives): 83.180
scope:

1.1 This test method covers the determination of nonvolatile content or total solids of liquid phenol, resorcinol, and melamine adhesives with or without hardener (Note 1) added and containing high-boiling and low-boiling volatile organic solvents or water, or both.

Note 1-Some low molecular weight materials in the adhesive may be lost if hardener is not used. When a hardener is used, it must be mixed in accordance with the manufacturer's instructions.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautions, see 5.2.

abstract:

This test method covers the determination of nonvolatile content or total solids of liquid phenol, resorcinol, and melamine adhesives with or without hardener added and containing high-boiling and... View More

Document History

May 1, 2023
Standard Test Method for Nonvolatile Content of Liquid Phenol, Resorcinol, and Melamine Adhesives
1.1 This test method covers the determination of nonvolatile content or total solids of liquid phenol, resorcinol, and melamine adhesives with or without hardener (Note 1) added and containing...
August 1, 2017
Standard Test Method for Nonvolatile Content of Liquid Phenol, Resorcinol, and Melamine Adhesives
1.1 This test method covers the determination of nonvolatile content or total solids of liquid phenol, resorcinol, and melamine adhesives with or without hardener (Note 1) added and containing...
April 1, 2011
Standard Test Method for Nonvolatile Content of Liquid Phenol, Resorcinol, and Melamine Adhesives
1.1 This test method covers the determination of nonvolatile content or total solids of liquid phenol, resorcinol, and melamine adhesives with or without hardener (Note 1) added and containing...
ASTM D1582-98(2004)
April 1, 2004
Standard Test Method for Nonvolatile Content of Liquid Phenol, Resorcinol, and Melamine Adhesives
This test method covers the determination of nonvolatile content or total solids of liquid phenol, resorcinol, and melamine adhesives with or without hardener added and containing high-boiling and...
March 10, 1998
Standard Test Method for Nonvolatile Content of Liquid Phenol, Resorcinol, and Melamine Adhesives
1.1 This test method covers the determination of nonvolatile content or total solids of liquid phenol, resorcinol, and melamine adhesives with or without hardener (Note 1) added and containing...
Advertisement