ASTM International - ASTM D1582-98
Standard Test Method for Nonvolatile Content of Liquid Phenol, Resorcinol, and Melamine Adhesives
| Organization: | ASTM International |
| Publication Date: | 10 March 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This test method covers the determination of nonvolatile content or total solids of liquid phenol, resorcinol, and melamine adhesives with or without hardener (Note 1) added and containing high-boiling and low-boiling volatile organic solvents or water, or both.
Note 1-Some low molecular weight materials in the adhesive may be lost if hardener is not used. When a hardener is used, it must be mixed in accordance with the manufacturer's instructions.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautions, see 5.2.
Document History