DS/ISO 2692
Technical drawings - Geometrical tolerancing - Maximum material principle
| Organization: | DS |
| Publication Date: | 7 May 1991 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
The standard defines and describes the maximum material principle and specifies its application. The use of the maximum material principle facilitates manufacture without disturbing the free assembly of parts where there is a mutual dependence of size and geometry. NOTE: The envelope requirement (see 5.2.2) for a single feature may be indicated by the symbol E (see ISO 8015) or by reference to an appropriate national standard invoking this requirement.
Document History