DS/ISO 2692 Till.1

Technical drawings - Geometrical tolerancing - Maximum material principle - Amendment 1: Least material requirement

inactive
Organization: DS
Publication Date: 10 November 1993
Status: inactive
Page Count: 16
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This Amendmend defines and establishes the least material requirement and specifies its application.

Document History

June 28, 2021
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This document defines the maximum material requirement (MMR), the least material requirement (LMR) and the reciprocity requirement (RPR). These requirements can only be applied to linear features of...
DS/ISO 2692 Till.1
November 10, 1993
Technical drawings - Geometrical tolerancing - Maximum material principle - Amendment 1: Least material requirement
This Amendmend defines and establishes the least material requirement and specifies its application.
May 7, 1991
Technical drawings - Geometrical tolerancing - Maximum material principle
The standard defines and describes the maximum material principle and specifies its application. The use of the maximum material principle facilitates manufacture without disturbing the free assembly...
Advertisement