ASTM International - ASTM B49-98(2004)

Standard Specification for Copper Rod Drawing Stock for Electrical Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 7
ICS Code (Superconductivity and conducting materials): 29.050
scope:

1.1 This specification covers the requirements for rod drawing stock in diameters from 1/4 to 13/8 in. (6.4 to 35 mm) produced from electrolytic tough-pitch or oxygen-free coppers and are suitable for further fabrication into electrical conductors.

1.2 The values stated in inch-pound units are the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to Section 13. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 15, 2020
Standard Specification for Copper Rod for Electrical Purposes
1.1 This specification covers the requirements for rod in diameters from 1/4 in. to 13/8 in. (6.4 mm to 35 mm) produced from high conductivity coppers listed in Table 1, namely, electrolytic...
April 1, 2017
Standard Specification for Copper Rod for Electrical Purposes
1.1 This specification covers the requirements for rod in diameters from 1/4 to 13/8 in. (6.4 to 35 mm) produced from high conductivity coppers listed in Table 1, namely, electrolytic tough-pitch,...
April 1, 2016
Standard Specification for Copper Rod for Electrical Purposes
1.1 This specification covers the requirements for rod in diameters from 1/4 to 13/8 in. (6.4 to 35 mm) produced from high conductivity coppers listed in Table 1, namely, electrolytic tough-pitch,...
September 15, 2015
Standard Specification for Copper Rod for Electrical Purposes
1.1 This specification covers the requirements for rod in diameters from 1/4 to 13/8 in. (6.4 to 35 mm) produced from high conductivity coppers listed in Table 1, namely, electrolytic tough-pitch,...
May 1, 2015
Standard Specification for Copper Rod for Electrical Purposes
1.1 This specification covers the requirements for rod in diameters from 1/4 to 13/8 in. (6.4 to 35 mm) produced from high conductivity coppers listed in Table 1, namely, electrolytic tough-pitch or...
October 1, 2010
Standard Specification for Copper Rod Drawing Stock for Electrical Purposes
1.1 This specification covers the requirements for rod drawing stock in diameters from ¼ to 13/8 in. (6.4 to 35 mm) produced from electrolytic tough-pitch or oxygen-free coppers and are suitable for...
November 1, 2009
Standard Specification for Copper Rod Drawing Stock for Electrical Purposes
1.1 This specification covers the requirements for rod drawing stock in diameters from ¼ to 13/8 in. (6.4 to 35 mm) produced from electrolytic tough-pitch or oxygen-free coppers and are suitable for...
November 1, 2008
Standard Specification for Copper Rod Drawing Stock for Electrical Purposes
1.1 This specification covers the requirements for rod drawing stock in diameters from ¼ to 13/8 in. (6.4 to 35 mm) produced from electrolytic tough-pitch or oxygen-free coppers and are suitable for...
April 1, 2008
Standard Specification for Copper Rod Drawing Stock for Electrical Purposes
1.1 This specification covers the requirements for rod drawing stock in diameters from ¼ to 13/8 in. (6.4 to 35 mm) produced from electrolytic tough-pitch or oxygen-free coppers and are suitable for...
ASTM B49-98(2004)
May 1, 2004
Standard Specification for Copper Rod Drawing Stock for Electrical Purposes
1.1 This specification covers the requirements for rod drawing stock in diameters from 1/4 to 13/8 in. (6.4 to 35 mm) produced from electrolytic tough-pitch or oxygen-free coppers and are suitable...
March 10, 1998
Standard Specification for Copper Rod Drawing Stock for Electrical Purposes
1.1 This specification covers the requirements for rod drawing stock in diameters from 1/4 to 13/8 in. (6.4 to 35 mm) produced from electrolytic tough-pitch or oxygen-free coppers and are suitable...
Advertisement