ASTM International - ASTM B49-98e2
Standard Specification for Copper Rod Drawing Stock for Electrical Purposes
| Organization: | ASTM International |
| Publication Date: | 10 March 1998 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
1.1 This specification covers the requirements for rod drawing stock in diameters from 1/4 to 13/8 in. (6.4 to 35 mm) produced from electrolytic tough-pitch or oxygen-free coppers and are suitable for further fabrication into electrical conductors.
1.2 The values stated in inch-pound units are the standard. The values given in parentheses are for information only.
1.3 The following safety hazards caveat pertains only to Section 13. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History