ASTM International - ASTM B231/B231M-04

Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 11
scope:

1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors constructed with a straight round central wire surrounded by one or more layers of helically layed wires. The conductors are for general use for electrical purposes (Explanatory and Note 0).

1.2 The values stated in inch-pound or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.

Note 2

Prior to 1975, aluminum 1350 was designated as EC aluminum.

Note 3

The aluminum and temper designations conform to ANSI Standard H35.1/H35.1M. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E 527.

Note 4

Sealed conductors that are intended to prevent longitudinal water propagation and are further covered/insulated are also permitted within the guidelines of this specification.

abstract:

This specification covers aluminum 1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242, bare concentric-lay-stranded conductors constructed with a straight round central... View More

Document History

October 1, 2023
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
October 1, 2021
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
October 1, 2016
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
June 1, 2012
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
April 1, 2011
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (¾ hard), 1350-H14 or -H24 (½ hard), and 1350-H142 or -H242 (½ hard), bare concentric-lay-stranded conductors...
ASTM B231/B231M-04
April 1, 2004
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
This specification covers aluminum 1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242, bare concentric-lay-stranded conductors constructed with a straight round central wire...
April 10, 1999
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 ( 3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
Advertisement