ASTM International - ASTM B231/B231M-99
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 ( 3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stran
1.2 The SI values for resistivity are regarded as standard. For all other properties the inch-pound units are regarded as standard and the SI units may be approximate.
Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum. Note 2-The aluminum and temper designations conform to ANSI Standard H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527. Note 3-A complete metric companion to Specification B231 has been developed-Specificat
Document History