ASTM International - ASTM B598-98(2004)

Standard Practice for Determining Offset Yield Strength in Tension for Copper Alloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 2
ICS Code (Copper and copper alloys): 77.120.30
significance And Use:

This practice may be used for approximating a limiting design stress at room temperature and, in some cases, for approximating the range of elastic behavior. Elastic limit, or the greatest stress... View More

scope:

1.1 This practice covers the determination of the yield strength (0.01%, 0.02%, and 0.05% offset), at room temperature. It is intended for copper alloys in tempers commonly used for spring applications, and materials thicker than 0.010 in. (0.25 mm).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2014
Standard Practice for Determining Offset Yield Strength in Tension for Copper Alloys (Withdrawn 2019)
1.1 This practice establishes the requirements for determining offset yield strength (0.01 %, 0.02 %, and 0.05 % offset) at room temperature. It is intended for copper alloys in tempers commonly used...
April 1, 2014
Standard Practice for Determining Offset Yield Strength in Tension for Copper Alloys
1.1 This practice establishes the requirements for determining offset yield strength (0.01 %, 0.02 %, and 0.05 % offset) at room temperature. It is intended for copper alloys in tempers commonly used...
April 1, 2009
Standard Practice for Determining Offset Yield Strength in Tension for Copper Alloys
1.1 This practice establishes the requirements for determining offset yield strength (0.01 %, 0.02 %, and 0.05 % offset) at room temperature. It is intended for copper alloys in tempers commonly used...
ASTM B598-98(2004)
May 1, 2004
Standard Practice for Determining Offset Yield Strength in Tension for Copper Alloys
1.1 This practice covers the determination of the yield strength (0.01%, 0.02%, and 0.05% offset), at room temperature. It is intended for copper alloys in tempers commonly used for spring...
October 10, 1998
Standard Practice for Determining Offset Yield Strength in Tension for Copper Alloys
1.1 This practice covers the determination of the yield strength (0.01%, 0.02%, and 0.05% offset), at room temperature. It is intended for copper alloys in tempers commonly used for spring...
Advertisement