ASTM International - ASTM B598-14
Standard Practice for Determining Offset Yield Strength in Tension for Copper Alloys
| Organization: | ASTM International |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
significance And Use:
5.1 This practice may be used for approximating a limiting design stress at room temperature and, in some cases, for approximating the range of elastic behavior. Elastic limit, or the greatest... View More
scope:
1.1 This practice establishes the requirements for determining offset yield strength (0.01 %, 0.02 %, and 0.05 % offset) at room temperature. It is intended for copper alloys in tempers commonly used for spring applications, and materials thicker than 0.010 in. (0.25 mm).
1.1.1 The primary application of this practice is intended for flat strip materials that are used for springs; however, this practice can be used for other product forms, such as wire, rod, and bar.
1.2 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History