ASTM International - ASTM F68-99(2004)

Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 6
scope:

1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS No. C10100, conforming to the chemical requirements of Specification B 170, Grade 1, and suitable for use in electron devices.

1.2 The requirements of this specification are in addition to those prescribed in the following product specifications appropriate to the material being ordered: B 1, B 2, B 75, B 75M, B 152/B 152M, B 170, B 187/B 187M, B 272, and B 372. In case of conflict, however, this specification shall take precedence.

1.3 The inch-pound units are the standard for this specification except for grain sizes which are in metric units. Metric values given in parentheses are for information only.

1.4 The following safety hazard caveat applies to sections 17.4, 17.5 and 18.7 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS2 No. C10100, conforming to the chemical requirements of Specification B170, Grade 1, and...
October 1, 2016
Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS2 No. C10100, conforming to the chemical requirements of Specification B170, Grade 1, and...
April 1, 2010
Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS No. C10100, conforming to the chemical requirements of Specification B170, Grade 1, and...
October 1, 2005
Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS No. C10100, conforming to the chemical requirements of Specification B 170, Grade 1, and...
October 1, 2005
Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS No. C10100, conforming to the chemical requirements of Specification B 170 , Grade 1, and...
ASTM F68-99(2004)
May 1, 2004
Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS No. C10100, conforming to the chemical requirements of Specification B 170, Grade 1, and...
April 10, 1999
Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS No. C10100, conforming to the chemical requirements of Specification B170, Grade 1, and...
Advertisement