ASTM International - ASTM F68-16
Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
| Organization: | ASTM International |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for wrought and fabricated shapes made from Copper UNS2 No. C10100, conforming to the chemical requirements of Specification B170, Grade 1, and suitable for use in electron devices.
1.2 The requirements of this specification are in addition to those prescribed in the following product specifications appropriate to the material being ordered: B1, B2, B3, B75/B75M, B152/B152M, B170, B187/B187M, B188, B272, and B372. In case of conflict, however, this specification shall take precedence.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3.1 Exception-grai
1.4 The following safety hazard caveat applies to sections 17.4, 17.5 and 18.7 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the requirements for wrought forms and fabricated shapes of oxygen-free copper with UNS No. C10100 suitable for use in electron devices. Specimens shall be... View More
Document History