ASTM International - ASTM D1649-01
Standard Specification for Strontium Chromate Pigment
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 May 2001 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History
October 1, 2019
Standard Specification for Strontium Chromate Pigment
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings.
1.2 The values stated in SI...
June 1, 2012
Standard Specification for Strontium Chromate Pigment
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings.
1.2 The values stated in SI...
November 1, 2006
Standard Specification for Strontium Chromate Pigment
This specification covers strontium chromate pigment for use in the manufacture of protective or decorative coatings. The pigment shall be commercially pure strontium chromate and free from extenders...
May 10, 2001
Standard Specification for Strontium Chromate Pigment
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings.
1.2 The values stated in SI units...
ASTM D1649-01
May 10, 2001
Standard Specification for Strontium Chromate Pigment
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings.
1.2 The values stated in SI units...