ASTM International - ASTM D1649-01(2012)

Standard Specification for Strontium Chromate Pigment

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2012
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers strontium chromate pigment for use in the manufacture of protective or decorative coatings. The pigment shall be commercially pure strontium chromate and free from... View More

Document History

October 1, 2019
Standard Specification for Strontium Chromate Pigment
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings. 1.2 The values stated in SI...
ASTM D1649-01(2012)
June 1, 2012
Standard Specification for Strontium Chromate Pigment
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings. 1.2 The values stated in SI...
November 1, 2006
Standard Specification for Strontium Chromate Pigment
This specification covers strontium chromate pigment for use in the manufacture of protective or decorative coatings. The pigment shall be commercially pure strontium chromate and free from extenders...
May 10, 2001
Standard Specification for Strontium Chromate Pigment
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings. 1.2 The values stated in SI units...
May 10, 2001
Standard Specification for Strontium Chromate Pigment
1.1 This specification covers the pigment commercially known as strontium chromate which is suitable for use in the manufacture of protective or decorative coatings. 1.2 The values stated in SI units...
Advertisement