ASTM International - ASTM B91-97(2004)

Standard Specification for Magnesium-Alloy Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 4
ICS Code (Magnesium products): 77.150.20
scope:

1.1 This specification covers magnesium alloy forgings designated as shown in Table 1.

1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided for information only.

Document History

May 1, 2025
Standard Specification for Magnesium-Alloy Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. 1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided for...
May 1, 2017
Standard Specification for Magnesium-Alloy Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. (A) Limits are in weight percent maximum unless shown as a range or stated otherwise. (B) These alloy...
November 1, 2012
Standard Specification for Magnesium-Alloy  Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. TABLE 1 Chemical Composition LimitsA,B Note 1—Analysis shall regularly be made only for the elements...
June 1, 2007
Standard Specification for Magnesium-Alloy Forgings
This specification covers UNS M11311, M11610, M11800, or M16600 magnesium alloy forgings. The conformance of each material to the required chemical composition can be determined using any suitable...
ASTM B91-97(2004)
June 1, 2004
Standard Specification for Magnesium-Alloy Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. 1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided for...
October 10, 1997
Standard Specification for Magnesium-Alloy Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. 1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided for...
Advertisement