ASTM International - ASTM B91-17

Standard Specification for Magnesium-Alloy Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2017
Status: inactive
Page Count: 5
ICS Code (Magnesium products): 77.150.20
scope:

1.1 This specification covers magnesium alloy forgings designated as shown in Table 1.

(A) Limits are in weight percent maximum unless shown as a range or stated otherwise.(B) These alloy designations were established in accordance with Practice B951.(C) Includes listed elements for which no specific limit is shown.

1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided for information only.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers UNS M11311, M11610, M11800, or M16600 magnesium alloy forgings. The conformance of each material to the required chemical composition can be determined using any suitable... View More

Document History

May 1, 2025
Standard Specification for Magnesium-Alloy Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. 1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided for...
ASTM B91-17
May 1, 2017
Standard Specification for Magnesium-Alloy Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. (A) Limits are in weight percent maximum unless shown as a range or stated otherwise. (B) These alloy...
November 1, 2012
Standard Specification for Magnesium-Alloy  Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. TABLE 1 Chemical Composition LimitsA,B Note 1—Analysis shall regularly be made only for the elements...
June 1, 2007
Standard Specification for Magnesium-Alloy Forgings
This specification covers UNS M11311, M11610, M11800, or M16600 magnesium alloy forgings. The conformance of each material to the required chemical composition can be determined using any suitable...
June 1, 2004
Standard Specification for Magnesium-Alloy Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. 1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided for...
October 10, 1997
Standard Specification for Magnesium-Alloy Forgings
1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. 1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided for...
Advertisement