ASTM International - ASTM E608/E608M-00(2004)

Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 8
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples fabricated from sheathed thermocouple material in accordance with Specification E 585/E 585M. Provisions are made for selecting thermoelements, insulation, and sheath material, and measuring junction configuration, thermocouple assembly length, and the type of transition or termination.

1.2 This specification also includes provisions for quality assurance or verification program requirements, or both, as a purchaser's option.

1.3 The values stated in SI (metric) units or inch-pound units may be regarded separately as the standard. The values stated in each system are not the exact equivalents, and each system shall be used independently of the other.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
4.1 This specification describes the physical requirements of mineral-insulated, metal-sheathed base metal thermocouples and establishes suitable test criteria for their evaluation. 4.2 Standardized...
Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
4.1 This specification describes the physical requirements of mineral-insulated, metal-sheathed base metal thermocouples and establishes suitable test criteria for their evaluation. 4.2 Standardized...
November 1, 2013
Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
4.1 This specification describes the physical requirements of mineral-insulated, metal-sheathed base metal thermocouples and establishes suitable test criteria for their evaluation. 4.2 Standardized...
November 1, 2006
Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples...
ASTM E608/E608M-00(2004)
May 1, 2004
Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples...
May 10, 2000
Standard Specification for Mineral-Insulated, Metal-Sheathed Base-Metal Thermocouples
1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples...
Advertisement