ASTM International - ASTM E608/E608M-13

Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2013
Status: inactive
Page Count: 8
ICS Code (Temperature-measuring instruments): 17.200.20
significance And Use:

4.1 This specification describes the physical requirements of mineral-insulated, metal-sheathed base metal thermocouples and establishes suitable test criteria for their... View More

scope:

1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples fabricated from sheathed thermocouple material in accordance with Specification E585/E585M. The specification provides for the selection of thermoelements, insulation, sheath material, measuring junction configuration, thermocouple assembly length, and the type of transition or termination.

1.2 This specification also includes provisions for either quality assurance or verification program requirements, or both, as a purchaser's option.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. Provisions are made herein for selecting... View More

Document History

Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
4.1 This specification describes the physical requirements of mineral-insulated, metal-sheathed base metal thermocouples and establishes suitable test criteria for their evaluation. 4.2 Standardized...
ASTM E608/E608M-13
November 1, 2013
Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
4.1 This specification describes the physical requirements of mineral-insulated, metal-sheathed base metal thermocouples and establishes suitable test criteria for their evaluation. 4.2 Standardized...
November 1, 2006
Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples...
Standard Specification for Mineral-Insulated, Metal-Sheathed Base Metal Thermocouples
1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples...
May 10, 2000
Standard Specification for Mineral-Insulated, Metal-Sheathed Base-Metal Thermocouples
1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples...
Advertisement