ASTM International - ASTM D1668-97a

Standard Specification for Glass Fabrics (Woven and Treated) for Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1997
Status: inactive
Page Count: 3
ICS Code (Coated fabrics): 59.080.40
scope:

1.1 This specification covers finished treated (coated) woven-glass fabrics coated with either asphalt, coal-tar pitch or an organic resin compatible with the roofing, waterproofing, or other usage as specified by the purchaser.

1.2 The values stated within this document are in inch-pound units with the metre equivalent in parentheses. The values given in parentheses are for information only.

Document History

January 15, 2006
Standard Specification for Glass Fabrics (Woven and Treated) for Roofing and Waterproofing
This specification covers finished and treated, woven glass fabrics coated with either asphalt, coal-tar pitch, or an organic resin compatible with the roofing, waterproofing, or other usage as...
ASTM D1668-97a
July 10, 1997
Standard Specification for Glass Fabrics (Woven and Treated) for Roofing and Waterproofing
1.1 This specification covers finished treated (coated) woven-glass fabrics coated with either asphalt, coal-tar pitch or an organic resin compatible with the roofing, waterproofing, or other usage...
Advertisement