ASTM International - ASTM D1668-97a(2006)

Standard Specification for Glass Fabrics (Woven and Treated) for Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2006
Status: inactive
Page Count: 3
ICS Code (Coated fabrics): 59.080.40
scope:

1.1 This specification covers finished treated (coated) woven-glass fabrics coated with either asphalt, coal-tar pitch or an organic resin compatible with the roofing, waterproofing, or other usage as specified by the purchaser.

1.2 The values stated within this document are in inch-pound units with the metre equivalent in parentheses. The values given in parentheses are for information only.

abstract:

This specification covers finished and treated, woven glass fabrics coated with either asphalt, coal-tar pitch, or an organic resin compatible with the roofing, waterproofing, or other usage as... View More

Document History

ASTM D1668-97a(2006)
January 15, 2006
Standard Specification for Glass Fabrics (Woven and Treated) for Roofing and Waterproofing
This specification covers finished and treated, woven glass fabrics coated with either asphalt, coal-tar pitch, or an organic resin compatible with the roofing, waterproofing, or other usage as...
July 10, 1997
Standard Specification for Glass Fabrics (Woven and Treated) for Roofing and Waterproofing
1.1 This specification covers finished treated (coated) woven-glass fabrics coated with either asphalt, coal-tar pitch or an organic resin compatible with the roofing, waterproofing, or other usage...
Advertisement