FORD ESE-M96B68-A2
CERAMIC FIBER MAT, MOLDABLE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 December 1986 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a moldable ceramic fiber supplied as a moistened sheet. After forming into its final configuration it is cured by air drying to retain the expected shape. The dried fiber material is suitable for noise and vibration damping and high temperature insulation up to 1260° C.
Document History
August 15, 2002
CERAMIC FIBER MAT, MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a moldable ceramic fiber supplied as a moistened sheet. After forming into its final configuration it is cured by air drying to retain the...
FORD ESE-M96B68-A2
December 10, 1986
CERAMIC FIBER MAT, MOLDABLE
1. SCOPE The material defined by this specification is a moldable ceramic fiber supplied as a moistened sheet. After forming into its final configuration it is cured by air drying to retain the...