FORD - ESE-M96B68-A2
CERAMIC FIBER MAT, MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 15 August 2002 |
| Status: | active |
| Page Count: | 2 |
scope:
1. SCOPE
The material defined by this specification is a moldable ceramic fiber supplied as a moistened sheet. After forming into its final configuration it is cured by air drying to retain the expected shape. The dried fiber material is suitable for noise and vibration damping and high temperature insulation up to 1260 degrees C.
Document History
ESE-M96B68-A2
August 15, 2002
CERAMIC FIBER MAT, MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a moldable ceramic fiber supplied as a moistened sheet. After forming into its final configuration it is cured by air drying to retain the...
December 10, 1986
CERAMIC FIBER MAT, MOLDABLE
1. SCOPE The material defined by this specification is a moldable ceramic fiber supplied as a moistened sheet. After forming into its final configuration it is cured by air drying to retain the...