ASTM International - ASTM E536-04
Standard Test Methods for Chemical Analysis of Zinc and Zinc Alloys
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 These test methods cover the chemical analysis of zinc and zinc alloys having chemical compositions within the following limits:
| Element | Concentration Range, % |
| Aluminum | 0.005 to 4.5 |
| Cadmium | 0.001 to 0.5 |
| Copper | 0.001 to 1.3 |
| Iron | 0.001 to 0.1 |
| Lead | 0.001 to 1.6 |
| Magnesium | 0.001 to 0.1 |
| Tin | 0.001 to 0.1 |
1.2 These test methods appear as follows:
| Sections | |
| Aluminum by the EDTA Titrimetric Method (0.5 to 4.5 %) | 9-16 |
| Aluminum, Cadmium, Copper, Iron, Lead, and Magnesium by the Atomic Absorption Method | 17-27 |
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 6.
Document History