ASTM International - ASTM E536-15
Standard Test Methods for Chemical Analysis of Zinc and Zinc Alloys
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
significance And Use:
4.1 These test methods for the chemical analysis of zinc metals and alloys are primarily intended as referee methods to test such materials for compliance with compositional specifications. It is... View More
scope:
1.1 These test methods cover the chemical analysis of zinc and zinc alloys having chemical compositions within the limits of Table 1.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 These test methods appear as follows:
| Sections | |
| Aluminum by the EDTA Titrimetric Method (0.5 to 4.5 %) | 10 - 17 |
| Aluminum, Cadmium, Copper, Iron, Lead, and Magnesium by the Atomic Absorption Method | 18 - 28 |
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 6.
Document History