ASTM International - ASTM E118-89(2004)

Standard Test Methods for Chemical Analysis of Copper-Chromium Alloys (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 3
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Copper and copper alloys): 77.120.30
significance And Use:

These test methods for the chemical analysis of metals and alloys are primarily intended to test such materials for compliance with compositional specifications. It is assumed that all who use... View More

scope:

1.1 These test methods cover procedures for the chemical analysis of chromium-copper alloys having chemical compositions within the following limits:

1.2 The analytical procedures appear in the following order:

Document History

ASTM E118-89(2004)
June 1, 2004
Standard Test Methods for Chemical Analysis of Copper-Chromium Alloys (Withdrawn 2010)
1.1 These test methods cover procedures for the chemical analysis of chromium-copper alloys having chemical compositions within the following limits: Copper, % 98 and over Chromium, % 0.6 to...
January 1, 1996
Standard Test Methods for Chemical Analysis of Copper-Chromium Alloys
1.1 These test methods cover procedures for the chemical analysis of chromium-copper alloys having chemical compositions within the following limits: Copper, % 98 and over Chromium, % 0.6 to 1.2...
Advertisement