ASTM International - ASTM E118-89(1996)

Standard Test Methods for Chemical Analysis of Copper-Chromium Alloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Copper and copper alloys): 77.120.30
scope:

1.1 These test methods cover procedures for the chemical analysis of chromium-copper alloys having chemical compositions within the following limits:

Copper, % 98 and over Chromium, % 0.6 to 1.2 Silicon, % 0 to 0.10 Iron, % 0 to 0.10

1.2 The analytical procedures appear in the following order:

Sections Copper by the Electrolytic Method 8 to 11 Chromium by the Dichromate (Potentiometric) Method 12 to 15 Silicon by the Perchloric Acid Dehydration Method 16

Document History

June 1, 2004
Standard Test Methods for Chemical Analysis of Copper-Chromium Alloys (Withdrawn 2010)
1.1 These test methods cover procedures for the chemical analysis of chromium-copper alloys having chemical compositions within the following limits: Copper, % 98 and over Chromium, % 0.6 to...
ASTM E118-89(1996)
January 1, 1996
Standard Test Methods for Chemical Analysis of Copper-Chromium Alloys
1.1 These test methods cover procedures for the chemical analysis of chromium-copper alloys having chemical compositions within the following limits: Copper, % 98 and over Chromium, % 0.6 to 1.2...
Advertisement