ETSI - TR 129 998-6

Universal Mobile Telecommunications System (UMTS); Open Service Access (OSA); Application Programming Interface (API) Mapping for OSA; Part 6: User Location - User Status Service Mapping to MAP

inactive
Organization: ETSI
Publication Date: 1 March 2001
Status: inactive
Page Count: 23
scope:

The present document investigates how the OSA Data Session Control Interface Class methods defined in 3GPP TS 29.198-8 [5] can be mapped onto CAMEL Application Part operations and Mobile Application Part operations. The mapping of the OSA API to the CAP and relevant MAP operations is considered informative, and not normative. An overview of the mapping TR is contained in the introduction of the present document as well as in 3GPP TR 29.998-1 [10].

The OSA specifications define an architecture that enables application developers to make use of network functionality through an open standardised interface, i.e. the OSA APIs. The API specification is contained in the 3GPP TS 29.198 series of specifications. An overview of these is available in the introduction of the present document as well as in 3GPP TS 29.198-1 [1]. The concepts and the functional architecture for the Open Service Access (OSA) are described by 3GPP TS 23.127 [3]. The requirements for OSA are defined in 3GPP TS 22.127 [2].

The present document has been defined jointly between 3GPP TSG CN WG5, ETSI SPAN 12 and the Parlay Consortium, in co-operation with the JAIN consortium.

Document History

December 1, 2004
Universal Mobile Telecommunications System (UMTS); Open Service Access (OSA) Application Programming Interface (API) Mapping for Open Service Access; Part 6: User Location and User Status Service Mapping to MAP
A description is not available for this item.
June 1, 2002
Universal Mobile Telecommunications System (UMTS); Open Service Access (OSA) Application Programming Interface (API) Mapping for Open Service Access; Part 6: User Location and User Status Service Mapping to MAP
The present document investigates how the OSA Data Session Control Interface Class methods defined in 3GPP TS 29.198-8 [5] can be mapped onto CAMEL Application Part operations and Mobile Application...
TR 129 998-6
March 1, 2001
Universal Mobile Telecommunications System (UMTS); Open Service Access (OSA); Application Programming Interface (API) Mapping for OSA; Part 6: User Location - User Status Service Mapping to MAP
The present document investigates how the OSA Data Session Control Interface Class methods defined in 3GPP TS 29.198-8 [5] can be mapped onto CAMEL Application Part operations and Mobile Application...

References

Advertisement