ASTM International - ASTM D4637-04
Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
| Organization: | ASTM International |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This specification covers flexible sheet made from ethylene-propylene-d
1.2 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are for information only.
1.3 In-place roof system design criteria, such as fire resistance, field seaming strength, material compatibility, and uplift resistance, among others, are factors that must be considered but are beyond the scope of this specification.
1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History