ASTM International - ASTM D4637-96
Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers non-reinforced, fabric- or scrim-reinforced and fabric-backed vulcanized rubber sheet made from ethylene-propylene-d
1.2 The test methods and property limits used to characterize these sheets are specific for each classification and are minimum values to make the product fit for its intended purpose.
1.3 In-place roof system design criteria, such as fire resistance, field seaming strength, material compatibility, and uplift resistance, among others, are factors that must be considered but are beyond the scope of this specification.
1.4 The following precautionary caveat pertains to the test methods portion only, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History