ASTM International - ASTM D6926-04

Standard Practice for Preparation of Bituminous Specimens Using Marshall Apparatus

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2004
Status: inactive
Page Count: 6
ICS Code (Road construction materials): 93.080.20
significance And Use:

Compacted bituminous mixture specimens molded by this procedure are used for various physical tests such as stability, flow, indirect tensile strength, fatigue, creep, and modulus. Density and... View More

scope:

1.1 This practice covers preparation and compaction of 102 mm (4 in.) diameter by nominal 64 mm (2.5 in.) high cylindrical bituminous paving mixture specimens by means of the original manual Marshall method and subsequent variations of the method. This practice is intended for use with laboratory and plant produced bituminous mixtures with aggregate up to 25 mm (1 in.) maximum size and for recompaction of asphalt pavement samples.

1.2 There are three types of Marshall compaction apparatus in use. The following types of hammer arrangements are included in this practice:

1.2.1 Manually held hammer handle attached to a flat compaction foot through a spring loaded swivel and is hand operated (original standard developed by the Corps of Engineers).

1.2.2 Hammer handle restrained laterally (fixed) but not vertically attached to a flat compaction foot through a spring loaded swivel and is either mechanically or hand operated. There may or may not be a constant surcharge on top of the hammer handle. Mechanical hammers are available that operate at (1) nominal 55 blows per minute and (2) equal to or greater than 75 blows per minute.

1.2.3 Hammer handle restrained laterally (fixed) with constant surcharge on top of hammer, a slanted compaction foot, rotating mold base, and is mechanically operated.

1.3 Although the mass and height of mass drop for each apparatus are the same, density achieved in compacted specimens with the same number of blows will be different. It is up to the user to establish the specific required number of blows to be used for compaction of the specimen in relation to the field.

Document History

January 1, 2020
Standard Practice for Preparation of Asphalt Mixture Specimens Using Marshall Apparatus
1.1 This practice covers preparation and compaction of 4 in. (101.6 mm) diameter by nominal 2.5 in. (63.5 mm) high cylindrical asphalt paving mixture specimens. This practice is intended for use with...
December 15, 2016
Standard Practice for Preparation of Asphalt Mixture Specimens Using Marshall Apparatus
1.1 This practice covers preparation and compaction of 4 in. (101.6 mm) diameter by nominal 2.5 in. (63.5 mm) high cylindrical asphalt paving mixture specimens. This practice is intended for use with...
June 15, 2010
Standard Practice for Preparation of Bituminous Specimens Using Marshall Apparatus
Compacted bituminous mixture specimens molded by this procedure are used for various physical tests such as stability, flow, indirect tensile strength, fatigue, creep, and modulus. Density and voids...
ASTM D6926-04
August 1, 2004
Standard Practice for Preparation of Bituminous Specimens Using Marshall Apparatus
1.1 This practice covers preparation and compaction of 102 mm (4 in.) diameter by nominal 64 mm (2.5 in.) high cylindrical bituminous paving mixture specimens by means of the original manual Marshall...
Advertisement