ASTM International - ASTM D6926-10

Standard Practice for Preparation of Bituminous Specimens Using Marshall Apparatus

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2010
Status: inactive
Page Count: 6
ICS Code (Road construction materials): 93.080.20
significance And Use:

Compacted bituminous mixture specimens molded by this procedure are used for various physical tests such as stability, flow, indirect tensile strength, fatigue, creep, and modulus. Density and... View More

scope:

Compacted bituminous mixture specimens molded by this procedure are used for various physical tests such as stability, flow, indirect tensile strength, fatigue, creep, and modulus. Density and voids analysis are also conducted on specimens for mixture design and evaluation of field compaction.

Note 1-Uncompacted mixtures are used for determination of theoretical maximum specific gravity.

Document History

January 1, 2020
Standard Practice for Preparation of Asphalt Mixture Specimens Using Marshall Apparatus
1.1 This practice covers preparation and compaction of 4 in. (101.6 mm) diameter by nominal 2.5 in. (63.5 mm) high cylindrical asphalt paving mixture specimens. This practice is intended for use with...
December 15, 2016
Standard Practice for Preparation of Asphalt Mixture Specimens Using Marshall Apparatus
1.1 This practice covers preparation and compaction of 4 in. (101.6 mm) diameter by nominal 2.5 in. (63.5 mm) high cylindrical asphalt paving mixture specimens. This practice is intended for use with...
ASTM D6926-10
June 15, 2010
Standard Practice for Preparation of Bituminous Specimens Using Marshall Apparatus
Compacted bituminous mixture specimens molded by this procedure are used for various physical tests such as stability, flow, indirect tensile strength, fatigue, creep, and modulus. Density and voids...
August 1, 2004
Standard Practice for Preparation of Bituminous Specimens Using Marshall Apparatus
1.1 This practice covers preparation and compaction of 102 mm (4 in.) diameter by nominal 64 mm (2.5 in.) high cylindrical bituminous paving mixture specimens by means of the original manual Marshall...
Advertisement