ASTM International - ASTM A533/A533M-93(2004)e1

Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2004
Status: inactive
Page Count: 4
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of welded pressure vessels.

1.2 This specification includes four types of chemical analysis and three classes of strength levels as follows:

1.3 The maximum thickness of Class 1 and Class 2 plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness to 12 in. [300 mm].

1.4 The maximum thickness of Class 3 plates is 21/2 in. [65 mm].

1.5 The minimum nominal thickness of plates of all classes is 0.25 in. [6.5 mm].

1.6 These alloy steel plates in the as-rolled condition are sensitive to cracking during transit and handling, particularly in thicknesses over about 1 or 2 in. [25 or 50 mm]. They should be shipped in the as-rolled conditions only with the mutual agreement of manufacturer and fabricator.

1.7 Plates covered by this specification are often used in the beltline region of nuclear reactor vessels where the material properties may be affected by high levels of radiation. provides some information pertinent to this usage.

1.8 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in welded pressure vessels. The steel materials shall be killed and shall... View More

Document History

March 1, 2024
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification2 covers one type of manganese-molybdenum and four types of manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of...
May 1, 2016
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification2 covers one type of manganese-molybdenum and four types of manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of...
March 1, 2014
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification2 covers one type of manganese-molybdenum and four types of manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of...
October 1, 2009
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers one type of manganese-molybdenum and four types of manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of...
October 1, 2009
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in welded pressure vessels. The steel materials shall be killed and shall conform to the...
ASTM A533/A533M-93(2004)e1
September 1, 2004
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of welded pressure...
September 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of welded pressure vessels....
Advertisement