ASTM International - ASTM A533/A533M-16
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
| Organization: | ASTM International |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification2 covers one type of manganese-molybdenum
1.2 Material under this specification is available in five types, designated "A", "B", "C", "D", and "E". The material is also available in three classes having the following strength levels.
| Class | Tensile Strength, ksi [MPa] | |
| 1 | 80-100 [550 to 690] | |
| 2 | 90-115 [620 to 795] | |
| 3 | 100-125 [690 to 860] | |
1.3 The maximum thickness of Class 1 and Class 2 plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness to 12 in. [300 mm] for Types A through D and to 7 in. [180 mm] for Type E.
1.4 The maximum thickness of Class 3 plates is 21/2 in. [65 mm] for Types A through D and 2 in. [50 mm] for Type E.
1.5 The minimum nominal thickness of plates of all classes is 0.25 in. [6.5 mm].
1.6 These alloy steel plates in the as-rolled condition are sensitive to cracking during transit and handling, particularly in thicknesses over about 1 or 2 in. [25 or 50 mm]. They should be shipped in the as-rolled conditions only by mutual agreement of manufacturer and the purchaser.
1.7 Plates covered by this specification are often used in the beltline region of nuclear reactor vessels where the material properties may be affected by high levels of radiation. Appendix X1 provides some information pertinent to this usage.
1.8 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification covers manganese-molybdenum
Document History