ASTM International - ASTM D1914-95(1999)

Standard Practice for Conversion Units and Factors Relating to Sampling and Analysis Atmospheres

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 6
ICS Code (Ambient atmospheres): 13.040.20
scope:

1.1 This practice provides units and factors useful for members of the air pollution and meteorological communities.

1.2 This practice is used together with Practice E380, which discusses SI units and contains selected conversion factors for inter-relation of SI units and some commonly used non-metric units.

Document History

September 1, 2022
Standard Practice for Conversion Units and Factors Relating to Sampling and Analysis of Atmospheres
3.1 ASTM requires the use of SI units in all its publications and their use in reporting atmospheric measurement data. However, there are historic data and even data currently reported that are based...
September 1, 2014
Standard Practice for Conversion Units and Factors Relating to Sampling and Analysis of Atmospheres
3.1 ASTM requires the use of SI units in all its publications and their use in reporting atmospheric measurement data. However, there are historic data and even data currently reported that are based...
April 1, 2010
Standard Practice for Conversion Units and Factors Relating to Sampling and Analysis of Atmospheres
ASTM requires the use of SI units in all its publications and their use in reporting atmospheric measurement data. However, there are historic data and even data currently reported that are based on...
October 1, 2004
Standard Practice for Conversion Units and Factors Relating to Sampling and Analysis of Atmospheres
1.1 This practice provides units and factors useful for members of the air pollution and meteorological communities. 1.2 This practice is used together with IEEE/ASTM SI-10, which discusses SI units...
ASTM D1914-95(1999)
September 10, 1999
Standard Practice for Conversion Units and Factors Relating to Sampling and Analysis Atmospheres
1.1 This practice provides units and factors useful for members of the air pollution and meteorological communities. 1.2 This practice is used together with Practice E380, which discusses SI units...
Advertisement