ASTM International - ASTM D1914-95(2014)
Standard Practice for Conversion Units and Factors Relating to Sampling and Analysis of Atmospheres
| Organization: | ASTM International |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
significance And Use:
3.1 ASTM requires the use of SI units in all its publications and their use in reporting atmospheric measurement data. However, there are historic data and even data currently reported that are... View More
scope:
1.1 This practice provides units and factors useful for members of the air pollution and meteorological communities.
1.2 This practice is used together with IEEE/ASTM SI-10, which discusses SI units and contains selected conversion factors for inter-relation of SI units and some commonly used non-metric units.
Document History