ASTM International - ASTM A1041/A1041M-04
Standard Specification for Pressure Vessel Plates, Alloy Steel, Higher Strength Chromium-Molybdenum-Tungsten
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
1.1 This specification covers chromium-tungsten-mo
1.2 Plates are available under this specification in two grades having different alloy contents as follows:
| Grade | NominalChromiumConte | NominalTungstenConte | NominalMolybdenum Content, % | NominalVanadiumConte | NominalTantalumConte | |||||
| 315 | 3.00 | 1.50 | 0.75 | 0.25 | 315T | 3.00 | 1.50 | 0.75 | 0.25 | 0.10 |
1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements.
1.4 The specification is expressed in both inch-pound units and in SI units; however, unless the order specifies the applicable "M" specification designation (SI units), the plates are furnished to inch-pound units.
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other.
abstract:
This specification covers standard requirements for chromium-tungsten-mo
Document History