ASTM International - ASTM A1041/A1041M-04(2009)
Standard Specification for Pressure Vessel Plates, Alloy Steel, Higher Strength Chromium-Molybdenum-Tungsten (Withdrawn 2013)
| Organization: | ASTM International |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
1.1 This specification covers chromium-tungsten-mo
1.2 Plates are available under this specification in two grades having different alloy contents as follows:
| Grade | Nominal Chromium Content, % | Nominal Tungsten Content, % | Nominal Molybdenum Content, % | Nominal Vanadium Content, % | Nominal Tantalum Content, % |
| 315 | 3.00 | 1.50 | 0.75 | 0.25 | |
| 315T | 3.00 | 1.50 | 0.75 | 0.25 | 0.10 |
1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements.
1.4 The specification is expressed in both inch-pound units and in SI units; however, unless the order specifies the applicable "M" specification designation (SI units), the plates are furnished to inch-pound units.
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers standard requirements for chromium-tungsten-mo
Document History