ASTM International - ASTM D2024-65(1997)

Standard Test Method for Cloud Point of Nonionic Surfactants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 1
ICS Code (Surface active agents): 71.100.40
scope:

1.1 This test method covers the determination of the solubility inversion temperature or "cloud point" of nonionic surfactants or detergent systems which are characteristically less soluble in water at higher temperatures than at lower temperatures. It is limited to those surfactants and detergent systems for which the visible solubility change occurs over a range of 1°C or less at concentrations of 0.5 to 1.0 % in water between 30 and 95°C.

1.2 Chemical Limitations -Nonionic surfactants that exhibit a characteristic cloud point in general terms consist of a water-in-soluble moiety condensed with 50 to 75 % by weight of ethylene oxide.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

July 1, 2023
Standard Test Method for Cloud Point of Nonionic Surfactants
1.1 This test method covers a procedure to determine the "cloud point" of nonionic surfactants or detergent systems. Cloud Point is the temperature at which dissolved components (solids or liquids)...
April 1, 2017
Standard Test Method for Cloud Point of Nonionic Surfactants
1.1 This test method covers a procedure to determine the “cloud point” of nonionic surfactants or detergent systems. Cloud Point is the temperature at which dissolved components (solids or liquids)...
October 1, 2009
Standard Test Method for Cloud Point of Nonionic Surfactants
1.1 This test method covers a procedure to determine the “cloud point” of nonionic surfactants or detergent systems. Cloud Point is the temperature at which dissolved components (solids or liquids)...
ASTM D2024-65(1997)
January 1, 1992
Standard Test Method for Cloud Point of Nonionic Surfactants
1.1 This test method covers the determination of the solubility inversion temperature or "cloud point" of nonionic surfactants or detergent systems which are characteristically less soluble in water...
August 31, 1965
Standard Test Method for Cloud Point of Nonionic Surfactants
1.1 This test method covers the determination of the solubility inversion temperature or "cloud point" of nonionic surfactants or detergent systems which are characteristically less soluble in water...
Advertisement