ASTM International - ASTM D2024-09(2017)
Standard Test Method for Cloud Point of Nonionic Surfactants
| Organization: | ASTM International |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Surface active agents): | 71.100.40 |
significance And Use:
3.1 The cloud point temperature is a reproducible characteristic of certain pure nonionic surfactants. It is also characteristic of certain nonionic surfactant formulated systems. This... View More
scope:
1.1 This test method covers a procedure to determine the "cloud point" of nonionic surfactants or detergent systems. Cloud Point is the temperature at which dissolved components (solids or liquids) are no longer completely soluble, precipating as a second phase giving the fluid a cloudy appearance. It is limited to those surfactants and detergent systems for which the visible solubility change occurs over a range of 1°C or less at concentrations of 0.5 to 1.0 % in DI water between 30 and 95°C.
1.2 Chemical Limitations-Nonionic
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History