ASTM International - ASTM D2754-99(2004)
Standard Specification for High-Temperature Glass Cloth Pressure-Sensitive Electrical Insulating Tape
| Organization: | ASTM International |
| Publication Date: | 10 March 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers requirements for high-temperature electrical insulating tape consisting of glass cloth coated on one side with a pressure-sensitive adhesive.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
abstract:
This specification covers the requirements for two types of high-temperature electrical insulating tape consisting of glass cloth coated on one side with a pressure-sensitive adhesive. Type I,... View More
Document History