ASTM International - ASTM D2754-99
Standard Specification for High-Temperature Glass Cloth Pressure-Sensitive Electrical Insulating Tape
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 March 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers requirements for high-temperature electrical insulating tape consisting of glass cloth coated on one side with a pressure-sensitive adhesive.
1.2 The values stated in inch-pound units are to be regarded as the standard.
Document History
November 1, 2016
Standard Specification for High-Temperature Glass Cloth Pressure-Sensitive Electrical Insulating Tape (Withdrawn 2022)
This specification covers the requirements for two types of high-temperature electrical insulating tape consisting of glass cloth coated on one side with a pressure-sensitive adhesive. Type I, which...
May 1, 2010
Standard Specification for High-Temperature Glass Cloth Pressure-Sensitive Electrical Insulating Tape
This specification covers the requirements for two types of high-temperature electrical insulating tape consisting of glass cloth coated on one side with a pressure-sensitive adhesive. Type I, which...
March 10, 1999
Standard Specification for High-Temperature Glass Cloth Pressure-Sensitive Electrical Insulating Tape
This specification covers the requirements for two types of high-temperature electrical insulating tape consisting of glass cloth coated on one side with a pressure-sensitive adhesive. Type I, which...
ASTM D2754-99
March 10, 1999
Standard Specification for High-Temperature Glass Cloth Pressure-Sensitive Electrical Insulating Tape
1.1 This specification covers requirements for high-temperature electrical insulating tape consisting of glass cloth coated on one side with a pressure-sensitive adhesive.
1.2 The values stated in...