ASTM International - ASTM F396-00(2004)
Standard Practice for Comparing One-Time Noncorrectable Typewriter Ribbons
| Organization: | ASTM International |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Office machines): | 35.260 |
significance And Use:
This practice can be used to evaluate various properties of one-time noncorrectable ribbons on a comparative basis. These properties include write, flake-off, heat stability, bleed-through, offset... View More
scope:
1.1 This practice provides information and techniques for evaluating several performance qualities of one-time noncorrectable typewriter ribbons on a comparative basis for general office use, but not for specialized applications such as optical character recognition (OCR), data terminals, etc.
1.2 This standard does not purport to address the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History