ASTM International - ASTM F396-00

Standard Practice for Comparing One-Time Noncorrectable Typewriter Ribbons

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 2000
Status: inactive
Page Count: 3
ICS Code (Office machines): 35.260
scope:

1.1 This practice provides information and techniques for evaluating several performance qualities of one-time noncorrectable typewriter ribbons on a comparative basis for general office use, but not for specialized applications such as optical character recognition (OCR), data terminals, etc.

1.2 This standard does not purport to address the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2009
Standard Practice for Comparing One-Time Noncorrectable Typewriter Ribbons (Withdrawn 2015)
1.1 This practice provides information and techniques for evaluating several performance qualities of one-time noncorrectable typewriter ribbons on a comparative basis for general office use, but not...
December 1, 2004
Standard Practice for Comparing One-Time Noncorrectable Typewriter Ribbons
This practice can be used to evaluate various properties of one-time noncorrectable ribbons on a comparative basis. These properties include write, flake-off, heat stability, bleed-through, offset...
ASTM F396-00
February 10, 2000
Standard Practice for Comparing One-Time Noncorrectable Typewriter Ribbons
1.1 This practice provides information and techniques for evaluating several performance qualities of one-time noncorrectable typewriter ribbons on a comparative basis for general office use, but not...
Advertisement