ASTM International - ASTM B210-04

Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2004
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 0), tempers, and thicknesses shown in . Coiled tubes are generally available only as round tubes with a wall thickness not exceeding 0.083 in. and only in nonheat-treatable alloys.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91100 for aluminum designation 1100 in accordance with Practice E 527. Note 2See Specification B 483 for aluminum-alloy drawn tubes for general purpose applications; Specification B 234 for aluminum-alloy drawn seamless tubes for condensers and heat exchangers; and Specification B 241/B 241M for aluminum-alloy seamless pipe and seamless extruded tube.

Note 0

Throughout this specification, use of the term alloyin the general sense includes aluminum as well as aluminum alloy.

1.3 A complete metric companion to Specification B 210 has been developed-Specification B 210M; therefore, no metric equivalents are presented in this specification.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see .

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications. The tube shall be produced by drawing an... View More

Document History

May 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
ASTM B210-04
December 1, 2004
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 0), tempers, and thicknesses...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
January 1, 1995
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
A description is not available for this item.
January 1, 1968
Standard Specifications For Aluminum-Alloy Drawn Seamless Tubes
A description is not available for this item.
Advertisement