ASTM International - ASTM B210-00

Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 1. Coiled tubes are generally available only as round tubes with a wall thickness not exceeding 0.083 in. and only in nonheat-treatable alloys.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of Table 2 preceded by A9, for example, A91100 for aluminum designation 1100 in accordance with Practice E527.

Note 1-See Specification B483 for aluminum-alloy drawn tubes for general purpose applications; Specification B234 for aluminum-alloy drawn seamless tubes for condensers and heat exchangers; and Specification B241/B241M for aluminum-alloy seamless pipe and seamless extruded tube. Note 2-Throughout this specification, use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

1.3 A complete metric companion to Specification B210 has been developed-Specification B210M; therefore, no metric equivalents are presented in this specification.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

Document History

May 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
December 1, 2004
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 0), tempers, and thicknesses...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
ASTM B210-00
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
January 1, 1995
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
A description is not available for this item.
January 1, 1968
Standard Specifications For Aluminum-Alloy Drawn Seamless Tubes
A description is not available for this item.
Advertisement