ASTM International - ASTM B928/B928M-04a
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service
| Organization: | ASTM International |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
| ICS Code (Non-ferrous metals in general): | 77.120.01 |
scope:
1.1 This specification covers high magnesium () marine application aluminum-alloy (Note 1), in those alloy-tempers shown in [], for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and similar environments:
Note 2
The term high magnesium in the general sense includes those alloys containing 3 % or more nominal magnesium.
Note 0
Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.
1.2 Alloy and temper designations are in accordance with ANSI H35.1 [H35.1M]. The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A95083 for 5083 in accordance with Practice E 527.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore each system shall be used independently of each other. Combining values from the two systems may result in non-conformance with the standard.
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see .
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History